Status: | Production |
---|---|
Series: | AD8620 |
RoHS: | Compliant |
Prices starting from US$9.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
1,046
in stock
|
Buy Now | |
Analog Devices
from US$9.71
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$15.64
|
148
in stock
|
Buy Now | |
element14
from US$15.67
|
148
in stock
|
Buy Now | |
Richardson RFPD
from US$14.77
|
92
in stock
|
Buy Now | |
Distrelec
from US$17.54
|
1
in stock
|
Buy Now | |
CoreStaff
from US$10.12
|
1
in stock
|
Buy Now |
Low Noise 6 nV/√Hz |
Low Offset Voltage: 100 µV Max |
Low Input Bias Current 10 pA Max |
Fast Settling: 600 ns to 0.01% |
Low Distortion |
Unity Gain Stable |
No Phase Reversal |
Dual-Supply Operation: ±5 V to ±13 V |
PRECISION LOW NOISE DI-JET AMP | Analog Devices |
Op-Amp, 25Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 25MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Analog Devices Operational Amplifier, 25 MHz | Distrelec |
Where can I find additional details, specifications and documents for a AD8620ARZ?
Additional datasheets, footprints and schematics for AD8620ARZ are listed on our Part Details page. You can also find images and similar parts to AD8620ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8620ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8620ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8620ARZ fall under?
The AD8620ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8620ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8620ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8620ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8620ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8620ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8620ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8620ARZ?
You can fill out our help required form which you can use to request a quote for AD8620ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.