AD8619ARZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for AD8619ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8619ARZ
Series Information for AD8619ARZ - Analog Devices

Features

  • feature
    Offset voltage: 2.2 mV maximum Low input bias current: 1 pA maximum Single-supply operation: 1.8 V to 5.5 V Low noise: 22 nV/u221aHz Micropower: 50 u03bcA/amplifier maximum over temperature No phase reversal Unity gain stable Qualified for automotive applications

Description

OP-AMP QUAD 400KHZ 0.1V/US NSOIC-14
The AD8613/AD8617/AD8619 are single, dual, and quad micro- power, rail-to-rail input and output amplifiers that feature low supply current, as well as low input voltage and current noise. The parts are fully specified to operate from 1.8 V to 5 V single supply, or ±0.9 V and ±2.5 V dual supply. The combination of low noise, very low input bias currents, and low power consumption make the AD8613/AD8617/AD8619 especially useful in portable and loop-powered instrumentation. The ability to swing rail-to-rail at both the input and output enables designers to buffer CMOS ADCs, DACs, ASICs, and other wide output swing devices in low power, single-supply systems. The AD8613 is available in a 5-lead SC70 package and a 5-lead TSOT-23 package. The AD8617 is available in 8-lead MSOP, 8-lead SOIC, and 8-lead LFCSP packages. The AD8619 is available in 14-lead TSSOP and 14-lead SOIC packages. The AD8617W is qualified for automotive applications and is available in 8-lead MSOP and 8-lead SOIC packages. The AD8619W is qualified for automotive applications and is available in 14-lead SOIC and 14-lead TSSOP packages.

Specifications

No. of Amplifiers:
4Amplifiers
Bandwidth:
400kHz
Slew Rate:
0.1V/µs
Supply Voltage Range:
1.8V to 5.5V ± 900mV to ± 2.5V
Amplifier Case Style:
NSOIC
No. of Pins:
14Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD8619 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Op Amp Type:
Rail to Rail

Alternate Descriptions

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product