Status: | Production |
---|---|
Series: | AD8617 |
RoHS: | Compliant |
Offset voltage: 2.2 mV maximum |
Low input bias current: 1 pA maximum |
Single-supply operation: 1.8 V to 5.5 V |
Low noise: 22 nV/√Hz |
Micropower: 50 μA/amplifier maximum over temperature |
No phase reversal |
Unity gain stable |
Qualified for automotive applications |
Dual Low Voltage Low Power CMO | Analog Devices |
Op-Amp, 400Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 400KHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a AD8617ARZ?
Additional datasheets, footprints and schematics for AD8617ARZ are listed on our Part Details page. You can also find images and similar parts to AD8617ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8617ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8617ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8617ARZ fall under?
The AD8617ARZ is listed under General Purpose Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8617ARZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8617ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8617ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8617ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8617ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8617ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8617ARZ?
You can fill out our help required form which you can use to request a quote for AD8617ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.