AD8617ARMZ General Purpose Op Amps by Analog Devices

Status: Production
Series: AD8617
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8613 / AD8617 / AD8619 are single, dual, and quad micropower,rail-to-rail input and output amplifiers that feature lowsupply current, as well as low input voltage and current noise.The parts are fully specified to operate from 1.8 V to 5 V singlesupply, or ±0.9 V and ±2.5 V dual supply. The combination of lownoise, very low input bias currents, and low power consumptionmake the AD8613 / AD8617 / AD8619 especially useful in portableand loop-powered instrumentation.The ability to swing rail-to-rail at both the input and outputenables designers to buffer CMOS ADCs, DACs, ASICs, andother wide output swing devices in low power, single-supplysystems.The AD8613 is available in a 5-lead SC70 package and a 5-leadTSOT-23 package. The AD8617 is available in 8-lead MSOP,8-lead SOIC, and 8-lead LFCSP packages. The AD8619 isavailable in 14-lead TSSOP and 14-lead SOIC packages. TheAD8617W is qualified for automotive

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.33
1,479
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
519
in stock
Buy Now
Logo for element14
element14
from US$1.25
519
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.18
519
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.16
514
in stock
Buy Now

Features

Offset voltage: 2.2 mV maximum
Low input bias current: 1 pA maximum
Single-supply operation: 1.8 V to 5.5 V
Low noise: 22 nV/√Hz
Micropower: 50 μA/amplifier maximum over temperature
No phase reversal
Unity gain stable
Qualified for automotive applications

Alternative Descriptions

Dual Low Voltage Low Power CMO | Analog Devices
Op-Amp, 400Khz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 400KHZ, -40 TO 125DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8617ARMZ?

Additional datasheets, footprints and schematics for AD8617ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8617ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8617ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8617ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8617ARMZ fall under?

The AD8617ARMZ is listed under General Purpose Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8617ARMZ when available in the General Purpose Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8617ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8617ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8617ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8617ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8617ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8617ARMZ?

You can fill out our help required form which you can use to request a quote for AD8617ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay