AD8616ARMZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8616
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8615, AD8616 and AD8618 are single, dual and quadrail-to-rail input and output single supply amplifiers featuringvery low offset voltage, wide signal bandwidth, and low inputvoltage and current noise. These amplifiers use a patentedtrimming technique that achieves superior precision withoutlaser trimming. All are fully specified to operate from +2.7 V to+5 V single supply.The combination of low offsets, low noise, very low input biascurrents, and high speed make these amplifiers useful in a widevariety of

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Newark
Newark
from US$2.67
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.54
1,197
in stock
Buy Now
Logo for element14
element14
from US$2.44
47
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.27
47
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.37
-
Buy Now

Features

Low Offset Voltage: 80 µV typ. 300 µV max
Single-Supply Operation: 2.7 to 5 V
Low Noise: 8 nV/√Hz
Wide Bandwidth: 20 MHz
Slew Rate: 12 V/µs
Low Distortion
No Phase Reversal
Low Input Bias Currents
Unity Gain Stable

Alternative Descriptions

Op-Amp, 24Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 24MHZ, -40 TO 125DEG C, MSOP-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8616ARMZ?

Additional datasheets, footprints and schematics for AD8616ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8616ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8616ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8616ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8616ARMZ fall under?

The AD8616ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8616ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8616ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8616ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8616ARMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8616ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8616ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8616ARMZ?

You can fill out our help required form which you can use to request a quote for AD8616ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay