Status: | Production |
---|---|
Series: | AD8615 |
RoHS: | Compliant |
Low Offset Voltage: 80 µV typ. 300 µV max |
Single-Supply Operation: 2.7 V to 5 V |
Low Noise: 8 nV/√Hz |
Wide Bandwidth: 20 MHz |
Slew Rate: 12 V/µs |
Low Distortion |
No Phase Reversal |
Low Input Bias Currents |
Unity Gain Stable |
Op-Amp, 24Mhz, -40 To 125Deg C, Tsot-23 Rohs Compliant: Yes |Analog Devices AD8615AUJZ-REEL | Newark Electronics |
OP-AMP, 24MHZ, -40 TO 125DEG C, TSOT-23 | element14 |
Where can I find additional details, specifications and documents for a AD8615AUJZ-REEL?
Additional datasheets, footprints and schematics for AD8615AUJZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8615AUJZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8615AUJZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8615AUJZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8615AUJZ-REEL fall under?
The AD8615AUJZ-REEL is listed under Low Noise Op Amps (≤ 10nV/√Hz).
Can I view similar or alternative parts?
You can view similar parts to AD8615AUJZ-REEL when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8615AUJZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8615AUJZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8615AUJZ-REEL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8615AUJZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8615AUJZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8615AUJZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8615AUJZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.