Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 24MHz |
Slew Rate | 12V/µs |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Amplifier Type | CMOS |
Base Number | 8615 |
Gain Bandwidth | 23MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 8615 |
Input Offset Voltage Max | 100µV |
Logic Function Number | 8615 |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a AD8615AUJZ?
Additional datasheets, footprints and schematics for AD8615AUJZ are listed on our Part Details page. You can also find images and similar parts to AD8615AUJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8615AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8615AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8615AUJZ fall under?
The AD8615AUJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8615AUJZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8615AUJZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8615AUJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8615AUJZ have stock available?
There is no stock from authorised distributors for AD8615AUJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8615AUJZ often in real-time on the comparison pages.
What if I can't find stock of AD8615AUJZ?
You can fill out our help required form which you can use to request a quote for AD8615AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.