AD8611ARMZ-R2 High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: AD8611
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8611/AD8612 are single and dual 4 ns comparators with latch function and complementary output. The latch is not functional if VCC is less than 4.3 V.Fast 4 ns propagation delay makes the AD8611/AD8612 good choices for timing circuits and line receivers. Propagation delays for rising and falling signals are closely matched and tracked over temperature. This matched delay makes the AD8611/AD8612 good choices for clock recovery because the duty cycle of the output matches the duty cycle of the input.The AD8611 has the same pinout as the LT1016 and LT1394, with lower supply current and a wider common-mode input range, which includes the negative supply rail.The AD8611/AD8612 are specified over the industrial temperature range (−40°C to +85°C). The AD8611 is available in both 8-lead MSOP and narrow 8-lead SOIC surface-mount packages. The AD8612 is available in a 14-lead TSSOP surface-mount package.

Where to Buy

Prices starting from US$2.87

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.87
7,698
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.27
282
in stock
Buy Now
Logo for element14
element14
from US$4.32
282
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.22
282
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.95
-
Buy Now

Features

4 ns propagation delay at 5 V
Single-supply operation: 3 V to 5 V
100 MHz input
Latch function

Alternative Descriptions

Ultrafast 4ns Single Supply c | Analog Devices
Comparator, Msop-8, -40 To 85Deg C | Newark Electronics
COMPARATOR, MSOP-8, -40 TO 85DEG C | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8611ARMZ-R2?

Additional datasheets, footprints and schematics for AD8611ARMZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8611ARMZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8611ARMZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8611ARMZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8611ARMZ-R2 fall under?

The AD8611ARMZ-R2 is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to AD8611ARMZ-R2 when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8611ARMZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8611ARMZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8611ARMZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8611ARMZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8611ARMZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD8611ARMZ-R2?

You can fill out our help required form which you can use to request a quote for AD8611ARMZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay