Status: | Production |
---|---|
Series: | AD8610 |
RoHS: | Compliant |
Low Noise 6 nV/√Hz |
Low Offset Voltage: 100 µV Max |
Low Input Bias Current 10 pA Max |
Fast Settling: 600 ns to 0.01% |
Low Distortion |
Unity Gain Stable |
No Phase Reversal |
Dual-Supply Operation: |
±5 V to ±13 V |
PrecisionLowNoise/Input JFET O | Analog Devices |
Op-Amp, 25Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 25MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8610BRZ?
Additional datasheets, footprints and schematics for AD8610BRZ are listed on our Part Details page. You can also find images and similar parts to AD8610BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8610BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8610BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8610BRZ fall under?
The AD8610BRZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8610BRZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8610BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8610BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8610BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8610BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8610BRZ often in real-time on the comparison pages.
What if I can't find stock of AD8610BRZ?
You can fill out our help required form which you can use to request a quote for AD8610BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.