Status: | Production |
---|---|
Series: | AD8610 |
RoHS: | Compliant |
Prices starting from US$4.42
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.42
|
889
in stock
|
Buy Now | |
Chip One Stop
from US$7.61
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$7.80
|
47
in stock
|
Buy Now | |
element14
from US$6.95
|
47
in stock
|
Buy Now | |
Farnell
from US$6.58
|
47
in stock
|
Buy Now | |
Richardson RFPD
from US$6.69
|
8
in stock
|
Buy Now | |
CoreStaff
from US$6.29
|
3
in stock
|
Buy Now |
Low Noise 6 nV/√Hz |
Low Offset Voltage: 100 µV Max |
Low Input Bias Current 10 pA Max |
Fast Settling: 600 ns to 0.01% |
Low Distortion |
Unity Gain Stable |
No Phase Reversal |
Dual-Supply Operation: |
±5 V to ±13 V |
PrecisionLowNoise/Input JFET O | Analog Devices |
Op-Amp, 25Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 25MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8610ARZ?
Additional datasheets, footprints and schematics for AD8610ARZ are listed on our Part Details page. You can also find images and similar parts to AD8610ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8610ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8610ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8610ARZ fall under?
The AD8610ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8610ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8610ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8610ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8610ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8610ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8610ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8610ARZ?
You can fill out our help required form which you can use to request a quote for AD8610ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.