Status: | Production |
---|---|
Series: | AD8608 |
RoHS: | Compliant |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.50
|
1,640
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
837
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
407
in stock
|
Buy Now | |
element14
from US$3.91
|
23
in stock
|
Buy Now | |
Farnell
from US$3.64
|
23
in stock
|
Buy Now | |
Micros
from US$11.08
|
10
in stock
|
Buy Now | |
Richardson RFPD
from US$3.67
|
-
|
Buy Now |
Low offset voltage: 65 μV maximum |
Low input bias currents: 1 pA maximum |
Low noise: 8 nV/√Hz |
Wide bandwidth: 10 MHz |
High open-loop gain: 1000 V/mV |
Unity gain stable |
Single-supply operation: 2.7 V to 5.5 V |
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606) |
Download AD8608-KGD-CHIPS Data Sheet (pdf) |
Available as Known Good Die and fully guaranteed to data sheet specifications |
QUAD, PRECISION CMOS RAIL-RAIL | Analog Devices |
Op-Amp, 10Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, NSOIC-14 | element14 |
Quad R-R I/O Op-Amp, GBW 10MHz, SR 5V/us, Voff 0.02mV, 2.7÷5.5V, -40÷125°C | Micros |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8608ARZ?
Additional datasheets, footprints and schematics for AD8608ARZ are listed on our Part Details page. You can also find images and similar parts to AD8608ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8608ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8608ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8608ARZ fall under?
The AD8608ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8608ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8608ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8608ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8608ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8608ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8608ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8608ARZ?
You can fill out our help required form which you can use to request a quote for AD8608ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.