Status: | Production |
---|---|
Series: | AD8608 |
RoHS: | Compliant |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$3.16
|
7,085
in stock
|
Buy Now | |
Analog Devices
from US$3.68
|
6,296
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
6,057
in stock
|
Buy Now | |
element14
from US$3.94
|
5,430
in stock
|
Buy Now | |
Farnell
from US$3.53
|
5,430
in stock
|
Buy Now | |
Richardson RFPD
from US$3.53
|
-
|
Buy Now |
Low offset voltage: 65 μV maximum |
Low input bias currents: 1 pA maximum |
Low noise: 8 nV/√Hz |
Wide bandwidth: 10 MHz |
High open-loop gain: 1000 V/mV |
Unity gain stable |
Single-supply operation: 2.7 V to 5.5 V |
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606) |
Download AD8608-KGD-CHIPS Data Sheet (pdf) |
Available as Known Good Die and fully guaranteed to data sheet specifications |
Op-Amp, 10Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics |
QUAD, PRECISION CMOS RAIL-RAIL | Analog Devices |
OP-AMP, 10MHZ, -40 TO 125DEG C, TSSOP-14 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8608ARUZ-REEL?
Additional datasheets, footprints and schematics for AD8608ARUZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8608ARUZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8608ARUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8608ARUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8608ARUZ-REEL fall under?
The AD8608ARUZ-REEL is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8608ARUZ-REEL when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8608ARUZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8608ARUZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8608ARUZ-REEL have stock available?
Authorised distributors including Newark Electronics, Analog Devices, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD8608ARUZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8608ARUZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8608ARUZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8608ARUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.