AD8608ARUZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8608
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8605, AD8606, and AD8608 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They use the Analog Devices, Inc. patented DigiTrim® trimming technique, which achieves superior precision without laser trimming.The combination of low offsets, low noise, very low input bias currents, and high speed makes these amplifiers useful in a wide variety of

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.50
4,980
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.53
123
in stock
Buy Now
Logo for element14
element14
from US$3.84
90
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.53
90
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.57
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.53
-
Buy Now

Features

Low offset voltage: 65 μV maximum 
Low input bias currents: 1 pA maximum 
Low noise: 8 nV/√Hz 
Wide bandwidth: 10 MHz
High open-loop gain: 1000 V/mV
Unity gain stable
Single-supply operation: 2.7 V to 5.5 V
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606)
Download AD8608-KGD-CHIPS Data Sheet (pdf)
Available as Known Good Die and fully guaranteed to data sheet specifications

Alternative Descriptions

QUAD, PRECISION CMOS RAIL-RAIL | Analog Devices
OP-AMP, 10MHZ, -40 TO 125DEG C, TSSOP-14 | element14
Op-Amp, 10Mhz, -40 To 125Deg C, Tssop-14 | Newark Electronics
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8608ARUZ?

Additional datasheets, footprints and schematics for AD8608ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8608ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8608ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8608ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8608ARUZ fall under?

The AD8608ARUZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8608ARUZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8608ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8608ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8608ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for AD8608ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8608ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8608ARUZ?

You can fill out our help required form which you can use to request a quote for AD8608ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay