AD8607ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8607
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8603/AD8607/AD8609 are single/dual/quad micro-power rail-to-rail input and output amplifiers, respectively, that feature very low offset voltage as well as low input voltage and current noise.These amplifiers use a patented trimming technique that achieves superior precision without laser trimming. The parts are fully specified to operate from 1.8 V to 5.0 V single supply or from ±0.9 V to ±2.5 V dual supply. The combination of low offsets, low noise, very low input bias currents, and low power consumption makes the AD8603/AD8607/AD8609 especially useful in portable and loop-powered instrumentation.The ability to swing rail to rail at both the input and output enables designers to buffer CMOS ADCs, DACs, ASICs, and other wide output swing devices in low power, single-supply systems.The AD8603 is available in a tiny 5-lead TSOT package. The AD8607 is available in 8-lead MSOP and 8-lead SOIC packages. The AD8609 is available in 14-lead TSSOP and 14-lead SOIC packages.

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.54
4,087
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.39
789
in stock
Buy Now
Logo for element14
element14
from US$2.19
282
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.04
282
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.04
-
Buy Now

Features

Low Offset Voltage: 40 µV typ
Low Input Bias Current: 1pA max
Single-Supply Operation: 1.8 to 5 Volts
Low Noise: 25 nV/vHz
Micropower: 50 µA/Amp max
No Phase Reversal
Unity Gain Stable

Alternative Descriptions

Op-Amp, 400Khz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 400KHZ, -40 TO 125DEG C, NSOIC-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8607ARZ?

Additional datasheets, footprints and schematics for AD8607ARZ are listed on our Part Details page. You can also find images and similar parts to AD8607ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8607ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8607ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8607ARZ fall under?

The AD8607ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8607ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8607ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8607ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8607ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8607ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8607ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8607ARZ?

You can fill out our help required form which you can use to request a quote for AD8607ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay