Status: | Production |
---|---|
Series: | AD8606 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
6,916
in stock
|
Buy Now | |
element14
from US$2.56
|
6,916
in stock
|
Buy Now | |
Analog Devices
from US$2.62
|
4,091
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
1,256
in stock
|
Buy Now | |
Richardson RFPD
from US$2.42
|
-
|
Buy Now |
Low offset voltage: 65 μV maximum |
Low input bias currents: 1 pA maximum |
Low noise: 8 nV/√Hz |
Wide bandwidth: 10 MHz |
High open-loop gain: 1000 V/mV |
Unity gain stable |
Single-supply operation: 2.7 V to 5.5 V |
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606) |
Op-Amp, 10Mhz, -40 To 125Deg C, Msop8 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, MSOP8 | element14 |
DUAL, PRECISION CMOS RAIL-RAIL | Analog Devices |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8606ARMZ-REEL?
Additional datasheets, footprints and schematics for AD8606ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8606ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8606ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8606ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8606ARMZ-REEL fall under?
The AD8606ARMZ-REEL is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8606ARMZ-REEL when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8606ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8606ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8606ARMZ-REEL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Transfer Multisort Elektronik have stock available or on a lead time for AD8606ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8606ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8606ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8606ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.