AD8606ACBZ-REEL7 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8606
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8605, AD8606, and AD8608 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They use the Analog Devices, Inc. patented DigiTrim® trimming technique, which achieves superior precision without laser trimming.The combination of low offsets, low noise, very low input bias currents, and high speed makes these amplifiers useful in a wide variety of

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.62
15,407
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.47
10,648
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.72
3,558
in stock
Buy Now
Logo for element14
element14
from US$2.73
3,558
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.35
3,558
in stock
Buy Now

Features

Low offset voltage: 65 μV maximum
Low input bias currents: 1 pA maximum
Low noise: 8 nV/√Hz
Wide bandwidth: 10 MHz
High open-loop gain: 1000 V/mV
Unity gain stable
Single-supply operation: 2.7 V to 5.5 V
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606)

Alternative Descriptions

DUAL, PRECISION CMOS R/R OP AM | Analog Devices
Op-Amp, 10Mhz, -40 To 125Deg C, Wlcsp-8 | Newark Electronics
OP-AMP, 10MHZ, -40 TO 125DEG C, WLCSP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8606ACBZ-REEL7?

Additional datasheets, footprints and schematics for AD8606ACBZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8606ACBZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8606ACBZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8606ACBZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8606ACBZ-REEL7 fall under?

The AD8606ACBZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8606ACBZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8606ACBZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8606ACBZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8606ACBZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8606ACBZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8606ACBZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8606ACBZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8606ACBZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay