Status: | Production |
---|---|
Series: | AD8605 |
RoHS: | Compliant |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$1.37
|
4,750
in stock
|
Buy Now | |
element14
from US$1.51
|
4,255
in stock
|
Buy Now | |
Farnell
from US$1.30
|
4,255
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
3,216
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
2,700
in stock
|
Buy Now | |
Richardson RFPD
from US$1.30
|
-
|
Buy Now |
Chinese data sheet available |
Low offset voltage: 65 µV maximum |
Low input bias currents: 1 pA maximum |
Low noise: 8 nV/√Hz |
Wide bandwidth: 10 MHz |
High open-loop gain: 1000 V/mV |
Unity gain stable |
Single-supply operation: 2.7 V to 5.5 V |
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606) |
Op-Amp, 10Mhz, -40 To 125Deg C, Sot-23-5 | Newark Electronics |
OP-AMP, 10MHZ, -40 TO 125DEG C, SOT-23-5 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8605ARTZ-REEL7?
Additional datasheets, footprints and schematics for AD8605ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8605ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8605ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8605ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8605ARTZ-REEL7 fall under?
The AD8605ARTZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8605ARTZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8605ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8605ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8605ARTZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for AD8605ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8605ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8605ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8605ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.