AD8605ARTZ-R2 Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8605
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8605, AD8606, and AD8608 are single, dual, and quad rail-to-rail input and output, single-supply amplifiers. They feature very low offset voltage, low input voltage and current noise, and wide signal bandwidth. They use the Analog Devices, Inc. patented DigiTrim® trimming technique, which achieves superior precision without laser trimming.The combination of low offsets, low noise, very low input bias currents, and high speed makes these amplifiers useful in a wide variety of

Where to Buy

Prices starting from US$1.63

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.63
89,797
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.95
7,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.28
257
in stock
Buy Now
Logo for element14
element14
from US$2.06
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
-
Buy Now
Logo for Farnell
Farnell
from US$1.93
-
Buy Now

Features

Chinese data sheet available
Low offset voltage: 65 µV maximum
Low input bias currents: 1 pA maximum
Low noise: 8 nV/√Hz
Wide bandwidth: 10 MHz
High open-loop gain: 1000 V/mV
Unity gain stable
Single-supply operation: 2.7 V to 5.5 V
5-ball WLCSP for single (AD8605), and 8-ball WLCSP for dual (AD8606)

Alternative Descriptions

SINGLE, PRECISION CMOS RAIL-RA | Analog Devices
AMPLIFIER - OP AMPS | Richardson RFPD
OP-AMP, 10MHZ, -40 TO 125DEG C, SOT-23-5 | element14
Op-Amp, 10Mhz, -40 To 125Deg C, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8605ARTZ-R2?

Additional datasheets, footprints and schematics for AD8605ARTZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8605ARTZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8605ARTZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8605ARTZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8605ARTZ-R2 fall under?

The AD8605ARTZ-R2 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8605ARTZ-R2 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8605ARTZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8605ARTZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8605ARTZ-R2 have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for AD8605ARTZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8605ARTZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD8605ARTZ-R2?

You can fill out our help required form which you can use to request a quote for AD8605ARTZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay