AD8604DRUZ Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8604
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8601, AD8602, and AD8604 are single, dual, and quad rail-to-rail, input and output, single-supply amplifiers featuring very low offset voltage and wide signal bandwidth. These amplifiers use a new, patented trimming technique that achieves superior performance without laser trimming. All are fully specified to operate on a 3 V to 5 V single supply.The combination of low offsets, very low input bias currents, and high speed make these amplifiers useful in a wide variety of

Prices starting from US$1.41


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$1.61
1,102
Buy Now
Logo for Newark Electronics Newark Electronics US$1.88
341
Buy Now
Logo for element14 element14 US$1.48
341
Buy Now
Logo for Farnell Farnell US$1.41
341
Buy Now
Logo for Analog Devices Analog Devices US$2.60
171
Buy Now
View Full Pricing & Stock Comparison

Features

Low Offset Voltage: 500 µV Max
Single-Supply Operation: 2.7 V to 5.5 V
Low Supply Current: 750 µA/Amplifier
Wide Bandwidth: 8 MHz
Slew Rate: 5 V/µs
Low Distortion
No Phase Reversal
Low Input Currents
Unity Gain Stable

Alternative Descriptions

Op-Amp, 8.4Mhz, -40 To 125Deg C, Tssop | Newark Electronics
OP-AMP, 8.4MHZ, -40 TO 125DEG C, TSSOP | element14
QUAD, PRECISION CMOS RAIL-RAIL | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8604DRUZ?

Additional datasheets, footprints and schematics for AD8604DRUZ are listed on our Part Details page. You can also find images and similar parts to AD8604DRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8604DRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8604DRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8604DRUZ fall under?

The AD8604DRUZ is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8604DRUZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8604DRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8604DRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8604DRUZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8604DRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8604DRUZ often in real-time on the comparison pages.

What if I can't find stock of AD8604DRUZ?

You can fill out our help required form which you can use to request a quote for AD8604DRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay