Status: | Production |
---|---|
Series: | AD8604 |
RoHS: | Compliant |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$2.72
|
318
in stock
|
Buy Now | |
element14
from US$1.88
|
318
in stock
|
Buy Now | |
Farnell
from US$1.79
|
318
in stock
|
Buy Now | |
Chip One Stop
from US$1.86
|
286
in stock
|
Buy Now | |
Analog Devices
from US$1.36
|
163
in stock
|
Buy Now | |
Schukat Electronic
from US$2.59
|
80
in stock
|
Buy Now |
Low Offset Voltage: 500 µV Max |
Single-Supply Operation: 2.7 V to 5.5 V |
Low Supply Current: 750 µA/Amplifier |
Wide Bandwidth: 8 MHz |
Slew Rate: 5 V/µs |
Low Distortion |
No Phase Reversal |
Low Input Currents |
Unity Gain Stable |
Op-Amp, 8.4Mhz, -40 To 125Deg C, Nsoic | Newark Electronics |
OP-AMP, 8.4MHZ, -40 TO 125DEG C, NSOIC | element14 |
QUAD, PRECISION CMOS RAIL-RAIL | Analog Devices |
4xOp-Amp Precis. SingS R-to-R SO14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a AD8604ARZ?
Additional datasheets, footprints and schematics for AD8604ARZ are listed on our Part Details page. You can also find images and similar parts to AD8604ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8604ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8604ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8604ARZ fall under?
The AD8604ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8604ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8604ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8604ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8604ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD8604ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8604ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8604ARZ?
You can fill out our help required form which you can use to request a quote for AD8604ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.