Status: | Production |
---|---|
Series: | AD8603 |
RoHS: | Compliant |
Low offset voltage: 50 µV max |
Low input bias current: 1 pA max |
Single-supply operation: 1.8 V to 5 V |
Low noise: 22 nV/vHz |
Micropower: 50 µA max |
Low distortion |
No phase reversal |
Unity gain stable |
SINGLE, PRECISION CMOS RAIL-RA | Analog Devices |
Op-Amp, 400Khz, -40 To 125Deg C, Tsot-5 Rohs Compliant: Yes |Analog Devices AD8603AUJZ-R2 | Newark Electronics |
OP-AMP, 400KHZ, -40 TO 125DEG C, TSOT-5 | element14 |
Where can I find additional details, specifications and documents for a AD8603AUJZ-R2?
Additional datasheets, footprints and schematics for AD8603AUJZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD8603AUJZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8603AUJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8603AUJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8603AUJZ-R2 fall under?
The AD8603AUJZ-R2 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8603AUJZ-R2 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8603AUJZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8603AUJZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8603AUJZ-R2 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8603AUJZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8603AUJZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD8603AUJZ-R2?
You can fill out our help required form which you can use to request a quote for AD8603AUJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.