AD8603AUJZ Amplifiers & Comparators by Analog Devices

IC OP AMP CMOS R/R SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8603/AD8607/AD8609 are single/dual/quad micro- power rail-to-rail input and output amplifiers, respectively, that feature very low offset voltage as well as low input voltage and current noise. These amplifiers use a patented trimming technique that achieves superior precision without laser trimming. The parts are fully specified to operate from 1.8 V to 5.0 V single supply or from ±0.9 V to ±2.5 V dual supply. The combination of low offsets, low noise, very low input bias currents, and low power consumption makes the AD8603/AD8607/AD8609 especially useful in portable and loop-powered instrumentation. The ability to swing rail to rail at both the input and output enables designers to buffer CMOS ADCs, DACs, ASICs, and other wide output swing devices in low power, single-supply systems. The AD8603 is available in a tiny 5-lead TSOT package. The AD8607 is available in 8-lead MSOP and 8-lead SOIC packages. The AD8609 is available in 14-lead TSSOP and 14-lead SOIC packages.

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 400kHz
Slew Rate 0.1V/µs
Supply Voltage Range 1.8V to 5V
Amplifier Case Style TSOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifer Supply Voltage 1.8V to 5V
Base Number 8603
Gain Bandwidth 400kHz
Op Amp Type Precision
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 5V
Supply Voltage Min 1.8V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8603AUJZ?

Additional datasheets, footprints and schematics for AD8603AUJZ are listed on our Part Details page. You can also find images and similar parts to AD8603AUJZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8603AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8603AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8603AUJZ fall under?

The AD8603AUJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8603AUJZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8603AUJZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8603AUJZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8603AUJZ have stock available?

There is no stock from authorised distributors for AD8603AUJZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8603AUJZ often in real-time on the comparison pages.

What if I can't find stock of AD8603AUJZ?

You can fill out our help required form which you can use to request a quote for AD8603AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay