AD8602ARZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: AD8602
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8601, AD8602, and AD8604 are single, dual, and quad rail-to-rail, input and output, single-supply amplifiers featuring very low offset voltage and wide signal bandwidth. These amplifiers use a new, patented trimming technique that achieves superior performance without laser trimming. All are fully specified to operate on a 3 V to 5 V single supply.The combination of low offsets, very low input bias currents, and high speed make these amplifiers useful in a wide variety of

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.20
2,008
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.32
78
in stock
Buy Now
Logo for element14
element14
from US$1.34
78
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.28
78
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.26
-
Buy Now

Features

Low Offset Voltage: 500 µV Max
Single-Supply Operation: 2.7 V to 5.5 V
Low Supply Current: 750 µA/Amplifier
Wide Bandwidth: 8 MHz
Slew Rate: 5 V/µs
Low Distortion
No Phase Reversal
Low Input Currents
Unity Gain Stable

Alternative Descriptions

Op-Amp, 8.4Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics
OP-AMP, 8.4MHZ, -40 TO 125DEG C, NSOIC-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8602ARZ?

Additional datasheets, footprints and schematics for AD8602ARZ are listed on our Part Details page. You can also find images and similar parts to AD8602ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8602ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8602ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8602ARZ fall under?

The AD8602ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to AD8602ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8602ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8602ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8602ARZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8602ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8602ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8602ARZ?

You can fill out our help required form which you can use to request a quote for AD8602ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay