AD8592ARMZ-REEL Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8592
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8591, AD8592, and AD8594 are single, dual, and quad rail-to-rail, input and output single-supply amplifiers featuring 250 mA output drive current and a power saving shutdown mode. The AD8592 includes an independent shutdown function for each amplifier. When both amplifiers are in shutdown mode, the total supply current is reduced to less than 1 μA. The AD8591 and AD8594 include a single master shutdown function that reduces the total supply current to less than 1 μA. All amplifier outputs are in a high impedance state when in shutdown mode. These amplifiers have very low input bias currents, making them suitable for integrators and diode amplification. Outputs are stable with virtually any capacitive load. Supply current is less than 750 μA per amplifier in active mode.

Prices starting from US$0.76


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$0.81
9,240
Buy Now
Logo for Newark Electronics Newark Electronics US$0.76
3,736
Buy Now
Logo for element14 element14 US$0.78
3,736
Buy Now
Logo for Chip One Stop Chip One Stop US$0.90
3,000
Buy Now
View Full Pricing & Stock Comparison

Features

Single-supply operation: 2.5 V to 6 V
High output current: ±250 mA
Extremely low shutdown supply current: 100 nA
Low supply current: 750 μA/Amp
Wide bandwidth: 3 MHz
Slew rate: 5 V/μs
No phase reversal
Very low input bias current
High impedance outputs when in shutdown mode
Unity-gain stable

Alternative Descriptions

DUAL, CMOS RAIL-RAIL OP AMP W/ | Analog Devices
Op-Amp, 3Mhz, -40 To 85Deg C, Msop-10 | Newark Electronics
OP-AMP, 3MHZ, -40 TO 85DEG C, MSOP-10 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8592ARMZ-REEL?

Additional datasheets, footprints and schematics for AD8592ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8592ARMZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8592ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8592ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8592ARMZ-REEL fall under?

The AD8592ARMZ-REEL is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8592ARMZ-REEL when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8592ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the AD8592ARMZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8592ARMZ-REEL have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8592ARMZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8592ARMZ-REEL often in real-time on the comparison pages.

What if I can't find stock of AD8592ARMZ-REEL?

You can fill out our help required form which you can use to request a quote for AD8592ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay