AD8574ARZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8574
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

This family of amplifiers has ultralow offset, drift, and bias current. The AD8571, AD8572, and AD8574 are single, dual, and quad amplifiers, respectively, featuring rail-to-rail input and output swings. All are guaranteed to operate from 2.7 V to 5 V single supply.The AD8571/AD8572/AD8574 provide benefits previously found only in expensive auto-zeroing or chopper-stabilized amplifiers. Using Analog Devices, Inc., topology, these zero-drift amplifiers combine low cost with high accuracy. (No external capacitors are required.) Using a patented spread-spectrum, auto-zero technique, the AD8571/AD8572/AD8574 eliminate the intermodulation effects from interaction of the chopping function with the signal frequency in ac

Prices starting from US$6.45


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$10.44
135
Buy Now
Logo for Newark Electronics Newark Electronics US$7.46
96
Buy Now
Logo for element14 element14 US$7.04
96
Buy Now
Logo for Farnell Farnell US$6.45
96
Buy Now
View Full Pricing & Stock Comparison

Features

Low offset voltage: 1 μV
Input offset drift: 0.005 μV/°C
Rail-to-rail input and output swing
5 V/2.7 V single-supply operation
High gain: 145 dB typical
CMRR: 140 dB typical
PSRR: 130 dB typical
See data sheet for additional featuresAD8574-EP supports defense and aerospace applications (AQEC standard)
Download AD8574-EP Data Sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12634 DSCC Drawing Number

Alternative Descriptions

QUAD PRECISION RAIL-RAIL CHOPP | Analog Devices
Op-Amp, 1.5Mhz, -40 To 125Deg C, Nsoic | Newark Electronics
OP-AMP, 1.5MHZ, -40 TO 125DEG C, NSOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8574ARZ?

Additional datasheets, footprints and schematics for AD8574ARZ are listed on our Part Details page. You can also find images and similar parts to AD8574ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8574ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8574ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8574ARZ fall under?

The AD8574ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8574ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8574ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8574ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8574ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8574ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8574ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8574ARZ?

You can fill out our help required form which you can use to request a quote for AD8574ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay