Status: | Production |
---|---|
Series: | AD8572 |
RoHS: | Compliant |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.64
|
3,684
in stock
|
Buy Now | |
Newark Electronics
from US$4.47
|
2,435
in stock
|
Buy Now | |
element14
from US$4.40
|
2,435
in stock
|
Buy Now | |
Farnell
from US$3.60
|
2,435
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
754
in stock
|
Buy Now | |
Micros
from US$4.40
|
100
in stock
|
Buy Now | |
Richardson RFPD
from US$3.49
|
-
|
Buy Now |
Low offset voltage: 1 μV |
Input offset drift: 0.005 μV/°C |
Rail-to-rail input and output swing |
5 V/2.7 V single-supply operation |
High gain: 145 dB typical |
CMRR: 140 dB typical |
PSRR: 130 dB typical |
See data sheet for additional information |
DUAL PRECISION RAIL-RAIL CHOPP | Analog Devices |
Op-Amp, 1.5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.5MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Dual Prec. R-R I/O Op-Amp, GBW 1.5MHz, SR 0.4V/us, Voff 0.001mV, 2.7÷5.5V | Micros |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8572ARZ-REEL7?
Additional datasheets, footprints and schematics for AD8572ARZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8572ARZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8572ARZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8572ARZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8572ARZ-REEL7 fall under?
The AD8572ARZ-REEL7 is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8572ARZ-REEL7 when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8572ARZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD8572ARZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8572ARZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8572ARZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8572ARZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD8572ARZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD8572ARZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.