AD8566ARMZ-REEL High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8566
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8565 / AD8566 / AD8567 are low cost, single-supply, rail-to-railinput and output operational amplifiers optimized forLCD monitor

Where to Buy

Prices starting from US$0.88

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.88
5,940
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.43
3,685
in stock
Buy Now
Logo for element14
element14
from US$1.10
3,685
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.14
3,685
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.08
3,000
in stock
Buy Now

Features

Single-supply operation: 4.5 V to 16 V
Input capability beyond the rails
Rail-to-rail output swing
Continuous output current: 35 mA
Peak output current: 250 mA
Offset voltage: 10 mV
Slew rate: 6 V/μs
Unity gain stable with large capacitive loads
Supply current: 700 μA per amplifier
Qualified for automotive applications

Alternative Descriptions

Op-Amp, 5Mhz, -40 To 85Deg C, Msop-8 Rohs Compliant: Yes |Analog Devices AD8566ARMZ-REEL | Newark Electronics
OP-AMP, 5MHZ, -40 TO 85DEG C, MSOP-8 | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8566ARMZ-REEL?

Additional datasheets, footprints and schematics for AD8566ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8566ARMZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8566ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8566ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8566ARMZ-REEL fall under?

The AD8566ARMZ-REEL is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8566ARMZ-REEL when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8566ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the AD8566ARMZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8566ARMZ-REEL have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8566ARMZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8566ARMZ-REEL often in real-time on the comparison pages.

What if I can't find stock of AD8566ARMZ-REEL?

You can fill out our help required form which you can use to request a quote for AD8566ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay