AD8565AKSZ-REEL7 High Voltage Op Amps ≥12V by Analog Devices

Status: Production
Series: AD8565
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8565 / AD8566 / AD8567 are low cost, single-supply, rail-to-railinput and output operational amplifiers optimized forLCD monitor

Prices starting from US$0.92


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.03
24,000
Buy Now
Logo for Chip One Stop Chip One Stop US$1.04
5,537
Buy Now
Logo for Farnell Farnell US$0.97
4,805
Buy Now
Logo for Newark Electronics Newark Electronics US$1.07
4,803
Buy Now
Logo for element14 element14 US$0.97
4,803
Buy Now
Logo for Richardson RFPD Richardson RFPD US$0.92
-
Buy Now
View Full Pricing & Stock Comparison

Features

Single-supply operation: 4.5 V to 16 V
Input capability beyond the rails
Rail-to-rail output swing
Continuous output current: 35 mA
Peak output current: 250 mA
Offset voltage: 10 mV
Slew rate: 6 V/μs
Unity gain stable with large capacitive loads
Supply current: 700 μA per amplifier
Qualified for automotive applications

Alternative Descriptions

SINGLE 16V 35mA CBCMOS AMPLIFI | Analog Devices
OP-AMP, 5MHZ, -40 TO 85DEG C, SC-70-5 | Farnell
Op-Amp, 5Mhz, -40 To 85Deg C, Sc-70-5 | Newark Electronics
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8565AKSZ-REEL7?

Additional datasheets, footprints and schematics for AD8565AKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD8565AKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8565AKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8565AKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8565AKSZ-REEL7 fall under?

The AD8565AKSZ-REEL7 is listed under High Voltage Op Amps ≥12V.

Can I view similar or alternative parts?

You can view similar parts to AD8565AKSZ-REEL7 when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8565AKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD8565AKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8565AKSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for AD8565AKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8565AKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD8565AKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD8565AKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay