AD8561ANZ High Speed Comparators (<100ns Propagation Delay) by Analog Devices

Status: Production
Series: AD8561
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8561 is a single 7 ns comparator with separate input andoutput sections. Separate supplies enable the input stage to beoperated from ±5 V dual supplies and +5 V single supplies.Fast 7 ns propagation delay makes the AD8561 a good choicefor timing circuits and line receivers. Propagation delays forrising and falling signals are closely matched and track overtemperature. This matched delay makes the AD8561 a goodchoice for clock recovery, since the duty cycle of the output willmatch the duty cycle of the input.The AD8561 has the same pinout as the LT1016, with lowersupply current and a wider common-mode input range, whichincludes the negative supply rail.The AD8561 is specified over the industrial (–40°C to +85°C)temperature range. The AD8561 is available in both the 8-leadplastic DIP, 8-lead TSSOP or narrow SO-8 surface mountpackages.

Prices starting from US$2.97


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$4.58
2,500
Buy Now
Logo for Chip One Stop Chip One Stop US$5.14
99
Buy Now
Logo for element14 element14 US$4.92
27
Buy Now
Logo for Farnell Farnell US$4.51
27
Buy Now
Logo for Newark Electronics Newark Electronics US$2.97
-
Buy Now
View Full Pricing & Stock Comparison

Features

7 ns propagation delay at 5 V
Single supply operation: 3 V to 10 V
Low power
Latch function
TSSOP packages

Alternative Descriptions

SINGLE, SINGLE SUPPLY 5NS COMP | Analog Devices
COMPARATOR, DIP-8, -40 TO 85DEG C | element14
Comparator AD8561AN 13ns DIP8 | RS
Analogue Comparator, Single, High Speed, 1, 7 Ns, 2.7V To 6V, 4.5V To 5.5V, Dip, 8 Rohs Compliant: Yes |Analog Devices AD8561ANZ . | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8561ANZ?

Additional datasheets, footprints and schematics for AD8561ANZ are listed on our Part Details page. You can also find images and similar parts to AD8561ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8561ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8561ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8561ANZ fall under?

The AD8561ANZ is listed under High Speed Comparators (<100ns Propagation Delay).

Can I view similar or alternative parts?

You can view similar parts to AD8561ANZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8561ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8561ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8561ANZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for AD8561ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8561ANZ often in real-time on the comparison pages.

What if I can't find stock of AD8561ANZ?

You can fill out our help required form which you can use to request a quote for AD8561ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay