AD8553ARMZ Instrumentation Amplifiers by Analog Devices

Status: Production
Series: AD8553
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8553 is a precision instrumentation amplifierfeaturing low noise, rail-to-rail output and a power-savingshutdown mode. The AD8553 also features low offset anddrift coupled with high common mode rejection. Inshutdown mode, the total supply current is reduced to lessthan 4 µA. Operation is fully specified from +1.8V to+5.5V.With low offset voltage of 20µV, offset voltage drift of0.1µV/°C and voltage noise of only 0.7µV p-p (0.01Hz to10 Hz), the AD8553 is ideal for

Where to Buy

Prices starting from US$2.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.46
2,949
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.83
445
in stock
Buy Now
Logo for element14
element14
from US$2.40
445
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.40
445
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.66
148
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.27
-
Buy Now

Features

Low Offset Voltage: 20 µV max
Low Input Offset Drift: 0.1 µV/°C
High CMRR: 140 dB typ @ G=100
Non-Linearity 0.001% typ. @ G=100
Wide Gain Range: 0.1 to 10,000
Single Supply Operation: +1.8V to +5.5V
Rail-to-Rail Output
Shutdown capability

Alternative Descriptions

AUTO ZERO RR INSTRUMENTATION A | Analog Devices
Instrumentation Amp, 1Khz, 140Db, Msop | Newark Electronics
INSTRUMENTATION AMP, 1KHZ, 140DB, MSOP | element14
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8553ARMZ?

Additional datasheets, footprints and schematics for AD8553ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8553ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8553ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8553ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8553ARMZ fall under?

The AD8553ARMZ is listed under Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8553ARMZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8553ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8553ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8553ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8553ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8553ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8553ARMZ?

You can fill out our help required form which you can use to request a quote for AD8553ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay