Status: | Production |
---|---|
Series: | AD8552 |
RoHS: | Compliant |
Prices starting from US$2.35
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Schukat Electronic | US$2.35 |
1,358
|
Buy Now | |
Transfer Multisort Elektronik | US$10.30 |
1,205
|
Buy Now | |
Analog Devices | US$6.06 |
251
|
Buy Now | |
Chip One Stop | US$5.31 |
9
|
Buy Now | |
Newark Electronics | US$4.23 |
-
|
Buy Now | |
element14 | US$4.09 |
-
|
Buy Now | |
Richardson RFPD | US$3.90 |
-
|
Buy Now | |
Farnell | US$3.88 |
-
|
Buy Now |
Low offset voltage: 1 μV |
Input offset drift: 0.005 μV/°C |
Rail-to-rail input and output swing |
5 V/2.7 V single-supply operation |
High gain, CMRR, PSRR: |
130 dB |
Ultralow input bias current: |
20 pA |
Low supply current: |
700 μA/op amp |
Overload recovery time: 50 μs |
No external capacitors required |
2xOp-Amp SingS 1,5MHz 0,4V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
DUAL PRECISION RAIL-RAIL CHOPP | Analog Devices |
Opamp, 1.5Mhz, -40 To 125Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8552ARZ?
Additional datasheets, footprints and schematics for AD8552ARZ are listed on our Part Details page. You can also find images and similar parts to AD8552ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8552ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8552ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8552ARZ fall under?
The AD8552ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8552ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8552ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8552ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8552ARZ have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Analog Devices, Chip One Stop and Newark Electronics have stock available or on a lead time for AD8552ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8552ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8552ARZ?
You can fill out our help required form which you can use to request a quote for AD8552ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.