AD8552ARUZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8552
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This family of amplifiers has ultralow offset, drift, and bias current. The AD8551, AD8552, and AD8554 are single, dual, and quad amplifiers featuring rail-to-rail input and output swings. All are guaranteed to operate from 2.7 V to 5 V with a single supply.The AD8551/AD8552/AD8554 provide the benefits previously found only in expensive auto-zeroing or chopper-stabilized amplifiers. Using Analog Devices, Inc. topology, these new zero-drift amplifiers combine low cost with high accuracy. No external capacitors are required.With an offset voltage of only 1 μV and drift of 0.005 μV/°C, the AD8551/AD8552/AD8554 are perfectly suited for

Where to Buy

Prices starting from US$2.75

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.75
699
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.23
514
in stock
Buy Now
Logo for element14
element14
from US$4.05
514
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.76
514
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.37
421
in stock
Buy Now

Features

Low offset voltage: 1 μV
Input offset drift: 0.005 μV/°C
Rail-to-rail input and output swing
5 V/2.7 V single-supply operation
High gain, CMRR, PSRR:
130 dB
Ultralow input bias current:
20 pA
Low supply current:
700 μA/op amp
Overload recovery time: 50 μs
No external capacitors required

Alternative Descriptions

96AL PRECISION RAIL-RAIL CHOPP | Analog Devices
Op-Amp, 1.5Mhz, -40 To 125Deg C, Tssop-8 | Newark Electronics
OP-AMP, 1.5MHZ, -40 TO 125DEG C, TSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8552ARUZ?

Additional datasheets, footprints and schematics for AD8552ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8552ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8552ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8552ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8552ARUZ fall under?

The AD8552ARUZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8552ARUZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8552ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8552ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8552ARUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8552ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8552ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8552ARUZ?

You can fill out our help required form which you can use to request a quote for AD8552ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay