Status: | Production |
---|---|
Series: | AD8551 |
RoHS: | Compliant |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.73
|
3,705
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
645
in stock
|
Buy Now | |
Schukat Electronic
from US$2.53
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$3.14
|
279
in stock
|
Buy Now | |
element14
from US$2.49
|
279
in stock
|
Buy Now | |
Farnell
from US$2.30
|
279
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.37
|
98
in stock
|
Buy Now |
Low offset voltage: 1 μV |
Input offset drift: 0.005 μV/°C |
Rail-to-rail input and output swing |
5 V/2.7 V single-supply operation |
High gain, CMRR, PSRR: |
130 dB |
Ultralow input bias current: |
20 pA |
Low supply current: |
700 μA/op amp |
Overload recovery time: 50 μs |
No external capacitors required |
SINGLE PRECISION RAIL-RAIL CHO | Analog Devices |
Op-Amp SingS 1,5MHz 0,4V/us SO8 | Schukat Electronic |
Op-Amp, 1.5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 1.5MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a AD8551ARZ?
Additional datasheets, footprints and schematics for AD8551ARZ are listed on our Part Details page. You can also find images and similar parts to AD8551ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8551ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8551ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8551ARZ fall under?
The AD8551ARZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).
Can I view similar or alternative parts?
You can view similar parts to AD8551ARZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8551ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8551ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8551ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for AD8551ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8551ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8551ARZ?
You can fill out our help required form which you can use to request a quote for AD8551ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.