AD8548ARZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: AD8548
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8546 and AD8548 are dual and quad micropower, high input impedance amplifiers optimized for low power and wide operating supply voltage range

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.29
5,847
in stock
Buy Now
Logo for element14
element14
from US$1.74
336
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.68
336
in stock
Buy Now

Features

Micropower at high voltage (18V): 22 µA maximum 
Low input bias current: 20 pA maximum
Gain bandwidth product: 240 kHz at AV =100 typical
−3 dB closed-loop bandwidth: 310 kHz
Slew rate: 80 V/ms
Large signal voltage gain: 110 dB minimum
Single-supply operation: 2.7 V to 18 V
Dual-supply operation: ±1.35 V to ±9 V
Unity-gain stable
Excellent electromagnetic interference immunity
Unity-gain crossover: 240 kHz

Alternative Descriptions

MicroPwr LowNoise 16V QuadUntr | Analog Devices
OP-AMP, 240KHZ, -40 TO 125DEG C, SOIC-14 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8548ARZ?

Additional datasheets, footprints and schematics for AD8548ARZ are listed on our Part Details page. You can also find images and similar parts to AD8548ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8548ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8548ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8548ARZ fall under?

The AD8548ARZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to AD8548ARZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8548ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8548ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8548ARZ have stock available?

Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for AD8548ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8548ARZ often in real-time on the comparison pages.

What if I can't find stock of AD8548ARZ?

You can fill out our help required form which you can use to request a quote for AD8548ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay