AD8546ARMZ Low Power Op Amps (≤ 1mA/amp) by Analog Devices

Status: Production
Series: AD8546
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8546 and AD8548 are dual and quad micropower, high input impedance amplifiers optimized for low power and wide operating supply voltage range

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.76
231
in stock
Buy Now
Logo for element14
element14
from US$1.35
231
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.32
231
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.43
50
in stock
Buy Now

Features

Micropower at high voltage (18V): 22 µA maximum
Low input bias current: 20 pA maximum
Gain bandwidth product: 240 kHz at AV =100 typical
Unity-gain crossover: 240 kHz
−3 dB closed-loop bandwidth: 310 kHz
Slew rate: 80 V/ms
Large signal voltage gain: 110 dB minimum
Single-supply operation: 2.7 V to 18 V
Dual-supply operation: ±1.35 V to ±9 V
Unity-gain stable
Excellent electromagnetic interference immunity

Alternative Descriptions

Op-Amp, 240Khz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 240KHZ, -40 TO 125DEG C, MSOP-8 | element14
MicroPwrLowNoise 16V DualUntri | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8546ARMZ?

Additional datasheets, footprints and schematics for AD8546ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8546ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8546ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8546ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8546ARMZ fall under?

The AD8546ARMZ is listed under Low Power Op Amps (≤ 1mA/amp) .

Can I view similar or alternative parts?

You can view similar parts to AD8546ARMZ when available in the Low Power Op Amps (≤ 1mA/amp) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8546ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8546ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8546ARMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8546ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8546ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8546ARMZ?

You can fill out our help required form which you can use to request a quote for AD8546ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay