AD8542ARZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8542ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8542ARZ
Series Information for AD8542ARZ - Analog Devices

Features

  • feature
    Single-supply operation: 2.7 V to 5.5 V Low supply current: 45 u03bcA/amplifier Wide bandwidth: 1 MHz No phase reversal Low input currents: 4 pA Unity gain stable Rail-to-rail input and output Qualified for automotive applications

Description

OP AMP 1MHZ 7MV 8SOIC

The AD8541/AD8542/AD8544 are single, dual, and quad rail- to-rail input and output, single-supply amplifiers featuring very low supply current and 1 MHz bandwidth. All are guaranteed to operate from a 2.7 V single supply as well as a 5 V supply. These parts provide 1 MHz bandwidth at a low current consumption of 45 μA per amplifier. Very low input bias currents enable the AD8541/AD8542/AD8544 to be used for integrators, photodiode amplifiers, piezoelectric sensors, and other applications with high source impedance. The supply current is only 45 μA per amplifier, ideal for battery operation. Rail-to-rail inputs and outputs are useful to designers buffering ASICs in single-supply systems. The AD8541/AD8542/AD8544 are optimized to maintain high gains at lower supply voltages, making them useful for active filters and gain stages. The AD8541/AD8542/AD8544 are specified over the extended industrial temperature range (–40°C to +125°C). The AD8541 is available in 5-lead SOT-23, 5-lead SC70, and 8-lead SOIC packages. The AD8542 is available in 8-lead SOIC, 8-lead MSOP, and 8-lead TSSOP surface-mount packages. The AD8544 is available in 14-lead narrow SOIC and 14-lead TSSOP surface- mount packages. All MSOP, SC70, and SOT versions are available in tape and reel only. See the Ordering Guide for automotive models.

Specifications

No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
1MHz
Slew Rate:
0.92V/µs
Supply Voltage Range:
2.7V to 5.5V
Amplifier Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD8542 Series
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
2.7V to 5.5V
Amplifier Type:
CMOS
Base Number:
8542
Gain Bandwidth:
1MHz
I/O Type:
Rail-Rail I/O
IC Generic Number:
8542
Input Offset Voltage Max:
7mV
Logic Function Number:
8542
Op Amp Type:
General Purpose
Operating Temperature Range:
-40°C to +125°C
Operational Amplifier Features:
Dual
Supply Voltage + Nom:
5.5V
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V

Alternate Descriptions

RS Components
Dual op amp,AD8542AR 1MHz SO8
Transfer Multisort Elektronik
Operational amplifier; 1MHz; Channels:2; SO8
Distrelec
Operational Amplifier [Analog Devices] AD8542ARZ Operational Amplifier
Richardson RFPD
AMPLIFIER - OP AMPS
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.
RS Components UK
Dual op amp,AD8542AR 1MHz SO8
RS Components DE
Operationsverstärker AD8542ARZ, 3 V, 5 V 1MHz SOIC, 8-Pin Rail-to-Rail In/Out Montage-Typ : SMD Stromversorgungs-Typ : Single Flankensteilheit typ. : 0.92V/µs Betriebstemperatur max. : +125 °C Betriebstemperatur min. : -40 °C Abmessungen : 5 x 4 x 1.5mm Eingansspannungsrauschen typ. : 42nV/√Hz, Analog Devices
RS Components HK
Dual op amp,AD8542AR 1MHz SO8
RS Components JP
半導体,汎用オペアンプ
RS Components FR
Dual op amp,AD8542AR 1MHz SO8
RS Components CN
IC,运算放大器,双,0.98MHz,S
RS Components ES
Dual op amp,AD8542AR 1MHz SO8
RS Components NL
Dual op amp,AD8542AR 1MHz SO8
RS Components NO
Dual op amp,AD8542AR 1MHz SO8
RS Components US
Dual op amp,AD8542AR 1MHz SO8
RS Components SG
Dual op amp,AD8542AR 1MHz SO8
RS Components TW
Amplificatore operazionale AD8542ARZ