AD8542ARUZ-REEL Low Input Bias Current Op Amps (≤100 pA) by Analog Devices

Status: Production
Series: AD8542
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8541/AD8542/AD8544 are single, dual, and quad rail-to-rail input and output single-supply amplifiers featuring very low supply current and 1 MHz bandwidth. All are guaranteed to operate from a 2.7 V single supply as well as a 5 V supply. These parts provide 1 MHz bandwidth at a low current consumption of 45 μA per amplifier.Very low input bias currents enable the AD8541/AD8542/AD8544 to be used for integrators, photodiode amplifiers, piezoelectric sensors, and other

Where to Buy

Prices starting from US$0.59

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.59
4,000
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.71
610
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.74
138
in stock
Buy Now
Logo for element14
element14
from US$0.73
138
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.61
138
in stock
Buy Now

Features

Single-supply operation: 2.7 V to 5.5 V
Low supply current: 45 μA/amplifier
Wide bandwidth: 1 MHz
No phase reversal
Low input currents: 4 pA
Unity gain stable
Rail-to-rail input and output

Alternative Descriptions

DUAL, LOW PWR RAIL/RAIL OP AMP | Analog Devices
Op-Amp, 1Mhz, -40 To 125Deg C, Tssop-8 | Newark Electronics
OP-AMP, 1MHZ, -40 TO 125DEG C, TSSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8542ARUZ-REEL?

Additional datasheets, footprints and schematics for AD8542ARUZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8542ARUZ-REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8542ARUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8542ARUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8542ARUZ-REEL fall under?

The AD8542ARUZ-REEL is listed under Low Input Bias Current Op Amps (≤100 pA).

Can I view similar or alternative parts?

You can view similar parts to AD8542ARUZ-REEL when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8542ARUZ-REEL you can contact the distributor directly for product support, shipping queries etc.

Is the AD8542ARUZ-REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8542ARUZ-REEL have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8542ARUZ-REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8542ARUZ-REEL often in real-time on the comparison pages.

What if I can't find stock of AD8542ARUZ-REEL?

You can fill out our help required form which you can use to request a quote for AD8542ARUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay