AD8541AKSZ Amplifiers & Comparators by Analog Devices

AMP RAIL-RAIL SMD SC70-5 8541

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8541/AD8542/AD8544 are single, dual, and quad rail- to-rail input and output, single-supply amplifiers featuring very low supply current and 1 MHz bandwidth. All are guaranteed to operate from a 2.7 V single supply as well as a 5 V supply. These parts provide 1 MHz bandwidth at a low current consumption of 45 μA per amplifier. Very low input bias currents enable the AD8541/AD8542/AD8544 to be used for integrators, photodiode amplifiers, piezoelectric sensors, and other applications with high source impedance. The supply current is only 45 μA per amplifier, ideal for battery operation. Rail-to-rail inputs and outputs are useful to designers buffering ASICs in single-supply systems. The AD8541/AD8542/AD8544 are optimized to maintain high gains at lower supply voltages, making them useful for active filters and gain stages. The AD8541/AD8542/AD8544 are specified over the extended industrial temperature range (–40°C to +125°C). The AD8541 is available in 5-lead SOT-23, 5-lead SC70, and 8-lead SOIC packages. The AD8542 is available in 8-lead SOIC, 8-lead MSOP, and 8-lead TSSOP surface-mount packages. The AD8544 is available in 14-lead narrow SOIC and 14-lead TSSOP surface- mount packages. All MSOP, SC70, and SOT versions are available in tape and reel only. See the Ordering Guide for automotive models.

No distributors results available

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 1MHz
Slew Rate 0.92V/µs
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Amplifer Supply Voltage 2.7V to 5.5V
Base Number 8541
Gain Bandwidth 1MHz
I/O Type Rail-Rail I/O
Logic Function Number 8541
Op Amp Type General Purpose
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8541AKSZ?

Additional datasheets, footprints and schematics for AD8541AKSZ are listed on our Part Details page. You can also find images and similar parts to AD8541AKSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8541AKSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8541AKSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8541AKSZ fall under?

The AD8541AKSZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8541AKSZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8541AKSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8541AKSZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AD8541AKSZ have stock available?

There is no stock from authorised distributors for AD8541AKSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8541AKSZ often in real-time on the comparison pages.

What if I can't find stock of AD8541AKSZ?

You can fill out our help required form which you can use to request a quote for AD8541AKSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay