AD8539ARMZ Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) by Analog Devices

Status: Production
Series: AD8539
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD8538/AD8539 are very high precision amplifiers featuring extremely low offset voltage, low input bias current, and low power consumption. The supply current is less than 215 μA maximum per amplifier at 5.0 V. Operation is fully specified from 2.7 V to 5.0 V single supply (±1.35 V to ±2.5 V dual supply).The AD8538/AD8539 operate at very low power making these amplifiers ideal for battery-powered devices and portable equipment.The AD8538/AD8539 are specified over the extended industrial temperature range (−40°C to +125°C). The AD8538 amplifier is available in 5-lead TSOT-23, and 8-lead, narrow body SOIC packages, and the AD8539 amplifier is available in 8-lead, narrow body SOIC and 8-lead MSOP.

Prices starting from US$2.21


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$2.38
2,086
Buy Now
Logo for Newark Electronics Newark Electronics US$2.93
120
Buy Now
Logo for element14 element14 US$2.32
120
Buy Now
Logo for Farnell Farnell US$2.21
120
Buy Now
View Full Pricing & Stock Comparison

Features

Low offset voltage: 13 μV maximum
Input offset drift: 0.03 μV/°C
Single-supply operation: 2.7 V to 5.5 V
High gain, CMRR, and PSRR
Low input bias current: 25 pA
Low supply current: 180 μA

Alternative Descriptions

Dual Low Power, Auto-Zero Ampl | Analog Devices
Op-Amp, 430Khz, -40 To 125Deg C, Msop-8 | Newark Electronics
OP-AMP, 430KHZ, -40 TO 125DEG C, MSOP-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8539ARMZ?

Additional datasheets, footprints and schematics for AD8539ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8539ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8539ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8539ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8539ARMZ fall under?

The AD8539ARMZ is listed under Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C).

Can I view similar or alternative parts?

You can view similar parts to AD8539ARMZ when available in the Precision Op Amps (Vos ≤1mV & TCVos ≤2uV/C) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8539ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8539ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8539ARMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8539ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8539ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD8539ARMZ?

You can fill out our help required form which you can use to request a quote for AD8539ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay