Status: | Production |
---|---|
Series: | AD8534 |
RoHS: | Compliant |
Single-Supply Operation: 2.7 Volts to 6 Volts |
High Output Current: ±250 mA |
Low Supply Current: 750 µA/Amplifier |
Wide Bandwidth: 3 MHz |
Slew Rate: 5 V/µs |
No Phase Reversal |
Low Input Currents |
Unity Gain Stable |
Rail-to-Rail Input and Output |
Op-Amp, 3Mhz, -40 To 85Deg C, Nsoic-14 | Newark Electronics |
OP-AMP, 3MHZ, -40 TO 85DEG C, NSOIC-14 | element14 |
Where can I find additional details, specifications and documents for a AD8534ARZ?
Additional datasheets, footprints and schematics for AD8534ARZ are listed on our Part Details page. You can also find images and similar parts to AD8534ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8534ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8534ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8534ARZ fall under?
The AD8534ARZ is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to AD8534ARZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8534ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8534ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8534ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD8534ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8534ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8534ARZ?
You can fill out our help required form which you can use to request a quote for AD8534ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.