Status: | Production |
---|---|
Series: | AD8534 |
RoHS: | Compliant |
Single-Supply Operation: 2.7 Volts to 6 Volts |
High Output Current: ±250 mA |
Low Supply Current: 750 µA/Amplifier |
Wide Bandwidth: 3 MHz |
Slew Rate: 5 V/µs |
No Phase Reversal |
Low Input Currents |
Unity Gain Stable |
Rail-to-Rail Input and Output |
QUAD CMOS RAIL-TO-RAIL OP AMP | Analog Devices |
Op-Amp, 3Mhz, -40 To 85Deg C, Tssop-14 | Newark Electronics |
OP-AMP, 3MHZ, -40 TO 85DEG C, TSSOP-14 | element14 |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8534ARUZ?
Additional datasheets, footprints and schematics for AD8534ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8534ARUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8534ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8534ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8534ARUZ fall under?
The AD8534ARUZ is listed under High Output Current Op Amps ≥ 100mA.
Can I view similar or alternative parts?
You can view similar parts to AD8534ARUZ when available in the High Output Current Op Amps ≥ 100mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8534ARUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8534ARUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8534ARUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD8534ARUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8534ARUZ often in real-time on the comparison pages.
What if I can't find stock of AD8534ARUZ?
You can fill out our help required form which you can use to request a quote for AD8534ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.