Status: | Production |
---|---|
Series: | AD8529 |
RoHS: | Compliant |
Space-saving SC70 and SOT-23 packaging |
Wide bandwidth: 8 MHz @ 5 V |
Low offset voltage: 1.2 mV maximum |
Rail-to-rail output swing |
2.9 V/μs slew rate |
Unity gain stable |
Single-supply operation: 2.7 V to 12 V |
DUAL, 8MHz 1mV RAIL TO RAIL OP | Analog Devices |
Op-Amp, 8Mhz, -40 To 125Deg C, Msop-8 Rohs Compliant: Yes |Analog Devices AD8529ARMZ-REEL | Newark Electronics |
OP-AMP, 8MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a AD8529ARMZ-REEL?
Additional datasheets, footprints and schematics for AD8529ARMZ-REEL are listed on our Part Details page. You can also find images and similar parts to AD8529ARMZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8529ARMZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8529ARMZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8529ARMZ-REEL fall under?
The AD8529ARMZ-REEL is listed under Analog LCD Display Drivers.
Can I view similar or alternative parts?
You can view similar parts to AD8529ARMZ-REEL when available in the Analog LCD Display Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8529ARMZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the AD8529ARMZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8529ARMZ-REEL have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8529ARMZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8529ARMZ-REEL often in real-time on the comparison pages.
What if I can't find stock of AD8529ARMZ-REEL?
You can fill out our help required form which you can use to request a quote for AD8529ARMZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.