AD8515ARTZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

Organise Price Comparison Results by
distributor space
Distributor Statistics for AD8515ARTZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8515ARTZ
Series Information for AD8515ARTZ - Analog Devices

Features

  • feature
    Single-supply operation: 1.8 V to 5 V Offset voltage: 6 mV maximum Space-saving SOT-23 and SC70 packages Slew rate: 2.7 V/u03bcs Bandwidth: 5 MHz Rail-to-rail input and output swing Low input bias current: 2 pA typical Low supply current @ 1.8 V: 450 u03bcA maximum

Description

OP AMP GP R-R CMOS 5MHZ SOT23-5
The AD8515 is a rail-to-rail amplifier that can operate from a single-supply voltage as low as 1.8 V. The AD8515 single amplifier, available in 5-lead SOT-23 and 5-lead SC70 packages, is small enough to be placed next to sensors, reducing external noise pickup. The AD8515 is a rail-to-rail input and output amplifier with a gain bandwidth of 5 MHz and typical offset voltage of 1 mV from a 1.8 V supply. The low supply current makes these parts ideal for battery-powered applications. The 2.7 V/μs slew rate makes the AD8515 a good match for driving ASIC inputs such as voice codecs. The AD8515 is specified over the extended industrial temperature range of −40°C to +125°C.

Specifications

No. of Amplifiers:
1Amplifiers
Bandwidth:
5MHz
Slew Rate:
2.7V/µs
Supply Voltage Range:
1.8V to 5V
Amplifier Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Amplifer Supply Voltage:
1.8V to 5V
Op Amp Type:
Rail to Rail
Operating Temperature Range:
-40°C to +125°C