Status: | Production |
---|---|
Series: | AD8512 |
RoHS: | Compliant |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.02
|
2,128
in stock
|
Buy Now | |
Richardson RFPD
from US$2.97
|
161
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
33
in stock
|
Buy Now | |
element14
from US$3.11
|
33
in stock
|
Buy Now | |
Farnell
from US$2.86
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
4
in stock
|
Buy Now |
Fast settling time: 500 ns to 0.1% |
Low offset voltage: 400 μV maximumLow input bias current:25 pA typical at VS = ±15 V |
Dual-supply operation: ±5 V to ±15 V |
Low noise: 8 nV/√Hz typical at f = 1 kHz |
Low distortion: 0.0005% |
No phase reversal |
Unity-gain stableAD8512-EP supports defense and aerospace applications (AQEC standard) |
Download AD8512-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on requestV62/18919 DSCC Drawing Number |
PRECISION LOW NOISE JFET AMPLI | Analog Devices |
AMPLIFIER - OP AMPS | Richardson RFPD |
Opamp, 8Mhz, -40 To 85Deg C | Newark Electronics |
OPERATIONAL AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a AD8512ARZ?
Additional datasheets, footprints and schematics for AD8512ARZ are listed on our Part Details page. You can also find images and similar parts to AD8512ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8512ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8512ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8512ARZ fall under?
The AD8512ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8512ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8512ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8512ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8512ARZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD8512ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8512ARZ often in real-time on the comparison pages.
What if I can't find stock of AD8512ARZ?
You can fill out our help required form which you can use to request a quote for AD8512ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.