Status: | Production |
---|---|
Series: | AD8512 |
RoHS: | Compliant |
Prices starting from US$2.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.50 |
734
|
Buy Now | |
Chip One Stop | US$3.03 |
2,582
|
Buy Now | |
Newark Electronics | US$3.44 |
1,289
|
Buy Now | |
element14 | US$3.10 |
1,176
|
Buy Now | |
Farnell | US$2.90 |
1,176
|
Buy Now | |
Analog Devices | US$3.08 |
927
|
Buy Now | |
Transfer Multisort Elektronik | US$2.84 |
2
|
Buy Now | |
Richardson RFPD | US$2.85 |
-
|
Buy Now |
Fast settling time: 500 ns to 0.1% |
Low offset voltage: 400 μV maximumLow input bias current:25 pA typical at VS = ±15 V |
Dual-supply operation: ±5 V to ±15 V |
Low noise: 8 nV/√Hz typical at f = 1 kHz |
Low distortion: 0.0005% |
No phase reversal |
Unity-gain stableAD8512-EP supports defense and aerospace applications (AQEC standard) |
Download AD8512-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on requestV62/18919 DSCC Drawing Number |
Op-Amp, 8Mhz, -40 To 125Deg C, Msop-8 | Newark Electronics |
OP-AMP, 8MHZ, -40 TO 125DEG C, MSOP-8 | element14 |
PRECISION LOW NOISE JFET AMPLI | Analog Devices |
Amplifier,LN Precision,Dual,AD8512ARMZ | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
AMPLIFIER - OP AMPS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD8512ARMZ?
Additional datasheets, footprints and schematics for AD8512ARMZ are listed on our Part Details page. You can also find images and similar parts to AD8512ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8512ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8512ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8512ARMZ fall under?
The AD8512ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD8512ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8512ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8512ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD8512ARMZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD8512ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8512ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD8512ARMZ?
You can fill out our help required form which you can use to request a quote for AD8512ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.