AD8510ARMZ

Semiconductors - ICs

> Amplifiers & Comparators

> Operational Amplifiers - Op Amps

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD8510ARMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD8510ARMZ
Series Information for AD8510ARMZ - Analog Devices

Features

  • feature
    Fast settling time: 500 ns to 0.1% Low offset voltage: 400 u03bcV maximum Low TCVOS: 1 u03bcV/u00b0C typical Low input bias current: 25 pA typical at VS = u00b115 V Dual-supply operation: u00b15 V to u00b115 V Low noise: 8 nV/u221aHz typical at f = 1 kHz Low distortion: 0.0005% No phase reversal Unity gain stable

Description

OP-AMP SINGLE 8MHZ 20V/US MSOP-8

The AD8510/AD8512/AD8513 are single-, dual-, and quad- precision JFET amplifiers that feature low offset voltage, input bias current, input voltage noise, and input current noise. The combination of low offsets, low noise, and very low input bias currents makes these amplifiers especially suitable for high impedance sensor amplification and precise current measurements using shunts. The combination of dc precision, low noise, and fast settling time results in superior accuracy in medical instruments, electronic measurement, and automated test equipment. Unlike many competitive amplifiers, the AD8510/ AD8512/AD8513 maintain their fast settling performance even with substantial capacitive loads. Unlike many older JFET amplifiers, the AD8510/AD8512/AD8513 do not suffer from output phase reversal when input voltages exceed the maximum common-mode voltage range. Fast slew rate and great stability with capacitive loads make the AD8510/AD8512/AD8513 a perfect fit for high performance filters. Low input bias currents, low offset, and low noise result in a wide dynamic range of photodiode amplifier circuits. Low noise and distortion, high output current, and excellent speed make the AD8510/AD8512/AD8513 great choices for audio applications. The AD8510/AD8512 are both available in 8-lead narrow SOIC_N and 8-lead MSOP packages. MSOP-packaged parts are only available in tape and reel. The AD8513 is available in 14-lead SOIC_N and TSSOP packages. The AD8510/AD8512/AD8513 are specified over the −40°C to +125°C extended industrial temperature range.

Specifications

No. of Amplifiers:
1 Amplifier, 1Amplifiers
Bandwidth:
8MHz
Slew Rate:
20V/µs
Supply Voltage Range:
± 5V to ± 15V
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
AD8510 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Op Amp Type:
JFET

Alternate Descriptions

Newark Electronics
OP-AMP, SINGLE, 8MHZ, 20V/US, MSOP-8; No. of Amplifiers:1 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes