AD8504ARUZ Rail-to-Rail Op Amps by Analog Devices

Status: Production
Series: AD8504
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8502/AD8504 are low power, precision CMOS operationalamplifiers featuring a maximum supply current of 1 μA per amplifier. The AD8502/AD8504 have a maximum offset voltage of 3 mV and a typical input bias current of 1 pA operating rail-to-rail on both the input and output. The AD8502/AD8504 can operate from a single-supply voltage of +1.8 V to +5.5 V or a dual-supply voltage of ±0.9 V to ±2.75 V.With its low power consumption, low input bias current, andrail-to-rail input and output, the AD8502/AD8504 are ideally suited for a variety of battery-powered portable

Where to Buy

Prices starting from US$1.18

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.18
2,165
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.83
288
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.23
82
in stock
Buy Now

Features

Supply current: 1 μA maximum/amplifier 
Offset voltage: 3 mV maximum 
Single-supply or dual-supply operation 
Rail-to-rail input and output 
No phase reversal 
Unity gain stable

Alternative Descriptions

Quad 1µA/ch CMOS opamp | Analog Devices
ANALOG DEVICES AD8504ARUZ | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8504ARUZ?

Additional datasheets, footprints and schematics for AD8504ARUZ are listed on our Part Details page. You can also find images and similar parts to AD8504ARUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8504ARUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8504ARUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8504ARUZ fall under?

The AD8504ARUZ is listed under Rail-to-Rail Op Amps.

Can I view similar or alternative parts?

You can view similar parts to AD8504ARUZ when available in the Rail-to-Rail Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8504ARUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8504ARUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8504ARUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Rapid Electronics have stock available or on a lead time for AD8504ARUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8504ARUZ often in real-time on the comparison pages.

What if I can't find stock of AD8504ARUZ?

You can fill out our help required form which you can use to request a quote for AD8504ARUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay