Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 7kHz |
Slew Rate | 0.004V/µs |
Supply Voltage Range | ± 900mV to ± 2.75V |
Amplifier Case Style | SOT-23 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Amplifer Supply Voltage | ± 900mV to ± 2.75V |
Base Number | 8502 |
Gain Bandwidth | 7kHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Where can I find additional details, specifications and documents for a AD8502ARJZ?
Additional datasheets, footprints and schematics for AD8502ARJZ are listed on our Part Details page. You can also find images and similar parts to AD8502ARJZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD8502ARJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8502ARJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD8502ARJZ fall under?
The AD8502ARJZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to AD8502ARJZ when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD8502ARJZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD8502ARJZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD8502ARJZ have stock available?
There is no stock from authorised distributors for AD8502ARJZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD8502ARJZ often in real-time on the comparison pages.
What if I can't find stock of AD8502ARJZ?
You can fill out our help required form which you can use to request a quote for AD8502ARJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.