AD848JRZ Low Noise Op Amps (≤ 10nV/√Hz) by Analog Devices

Status: Production
Series: AD848
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD848 and AD849 are high speed, low power monolithic operational amplifiers. The AD848 is internally compensated so that it is stable for closed loop gains of 5 or greater. The AD849 is fully decompensated and is stable at gains greater than 24. The AD848 and AD849 achieve their combination of fast ac and good dc performance by utilizing Analog Devices' junction isolated complementary bipolar (CB) process. This process enables these op amps to achieve their high speed while only requiring 4.8 mA of current from the power supplies.The AD848 and AD849 are members of Analog Devices' family of high speed op amps. This family includes, among others, the AD847 which is unity gain stable, with a gain bandwidth of 50 MHz. For more demanding

Where to Buy

Prices starting from US$4.12

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$7.96
476
in stock
Buy Now
Logo for element14
element14
from US$6.38
476
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.04
476
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.12
295
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.83
122
in stock
Buy Now

Features

175 MHz Gain Bandwidth
4.8 mA Supply Current
300 V/µs Slew Rate
Differential Gain: 0.07%
Differential Phase: 0.08°
Drives Capacitive Loads 
DC PERFORMANCE
1 mV max Input Offset Voltage
Performance Specified for ±5 V and
±15 V Operation
Available in Plastic, Hermetic Cerdip
and Small Outline Packages. Chips and
MIL-STD-883B Parts Available
Available in Tape and Reel in
Accordance with EIA-481A Standard

Alternative Descriptions

Op-Amp, 175Mhz, 0 To 70Deg C, Soic-8 | Newark Electronics
OP-AMP, 175MHZ, 0 TO 70DEG C, SOIC-8 | element14
LOW POWER, HIGH SPEED AMP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD848JRZ?

Additional datasheets, footprints and schematics for AD848JRZ are listed on our Part Details page. You can also find images and similar parts to AD848JRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD848JRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD848JRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD848JRZ fall under?

The AD848JRZ is listed under Low Noise Op Amps (≤ 10nV/√Hz).

Can I view similar or alternative parts?

You can view similar parts to AD848JRZ when available in the Low Noise Op Amps (≤ 10nV/√Hz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD848JRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD848JRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD848JRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD848JRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD848JRZ often in real-time on the comparison pages.

What if I can't find stock of AD848JRZ?

You can fill out our help required form which you can use to request a quote for AD848JRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay