AD8475-EVALZ Fully Differential Amplifiers by Analog Devices

Status: Production
Series: AD8475
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD8475 is a fully differential, attenuating amplifier with integrated precision gain resistors. It provides precision attenuation (by 0.4 or 0.8), common-mode level shifting, and single-ended-to-differential conversion along with input overvoltage protection. Power dissipation on a single 5 V supply is only 16 mW.The AD8475 is a simple to use, fully integrated precision gain block, designed to process signal levels of up to ±10 V on a single supply. It provides a complete interface to make industrial level signals directly compatible with the differential input ranges of low voltage high performance 16-bit or 18-bit single-supply successive approximation (SAR) analog-to-digital converters (ADCs).The AD8475 comes with two standard pin-selectable gain options: 0.4 and 0.8. The gain of the part is set by driving the input pin corresponding to the appropriate gain.The AD8475 also provides overvoltage protection from large industrial input voltages up to ±15 V while operating on a single 5 V supply. The VOCM pin adjusts the output voltage common mode for precision level shifting, to match the ADC’s input range and maximize dynamic range.The AD8475 works extremely well with SAR, Σ-Δ, and pipeline converters. The high current output stage of the part allows it to drive the switched capacitor front-end circuits of many ADCs with minimal error.Unlike many differential drivers in the market, the AD8475 is a high precision amplifier. With 500 μV maximum output offset, 10 nV/√Hz output noise, and −112 dB THD + N, the AD8475 pairs well with high accuracy converters. Considering its low power consumption and high precision, the slew-enhanced AD8475 has excellent speed, settling to 18-bit precision for 4 MSPS acquisition.The AD8475 is available in a space-saving 16-lead 3 mm × 3 mm LFCSP package and a 10-lead MSOP package. It is fully specified over the −40°C to +85°C temperature range.

Where to Buy

Prices starting from US$17.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$26.86
71
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$17.70
2
in stock
Buy Now

Features

Precision attenuation: G = 0.4, G = 0.8
Fully differential or single-ended input/output
Differential output designed to drive precision ADCs
Drives switched capacitor and Σ-Δ ADCs
Rail-to-rail output
VOCM pin adjusts output common-mode voltage
Robust overvoltage protection up to ±15 V (VS = +5 V)
Single supply: 3 V to 10 V
Dual supplies: ±1.5 V to ±5 V
High performance
Suited for driving 18-bit converters up to 4 MSPS
10 nV/√Hz output noise
3 ppm/°C gain drift
500 μV maximum output offset
50 V/μs slew rate
Low power: 3.2 mA supply current

Alternative Descriptions

Eval Board | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD8475-EVALZ?

Additional datasheets, footprints and schematics for AD8475-EVALZ are listed on our Part Details page. You can also find images and similar parts to AD8475-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD8475-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD8475-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD8475-EVALZ fall under?

The AD8475-EVALZ is listed under Fully Differential Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AD8475-EVALZ when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD8475-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD8475-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD8475-EVALZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD8475-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD8475-EVALZ often in real-time on the comparison pages.

What if I can't find stock of AD8475-EVALZ?

You can fill out our help required form which you can use to request a quote for AD8475-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay